Samsung Neo G9, 124,5 cm (49"), 5120 x 1440 pixels, UltraWide Dual Quad HD, QLED, 1 ms, Black
Samsung Neo G9. Display diagonal: 124,5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black