Samsung LS34J550WQU, 86,6 cm (34.1"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black
Samsung LS34J550WQU. Display diagonal: 86,6 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black