Samsung logo

Samsung S32R750UEU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143146
Info modified on:
03 Apr 2025, 10:34:56
Short summary description Samsung S32R750UEU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S32R750UEU, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Black

Long summary description Samsung S32R750UEU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S32R750UEU. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.