Samsung logo

Samsung 320MX-2 computer monitor 81,3 cm (32") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115623
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 320MX-2 computer monitor 81,3 cm (32") 1366 x 768 pixels Black:

Samsung 320MX-2, 81,3 cm (32"), 1366 x 768 pixels, LCD, 8 ms, Black

Long summary description Samsung 320MX-2 computer monitor 81,3 cm (32") 1366 x 768 pixels Black:

Samsung 320MX-2. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.