Samsung logo

Samsung LS27E332 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85906
Info modified on:
26 Mar 2025, 14:50:19
Short summary description Samsung LS27E332 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung LS27E332, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung LS27E332 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung LS27E332. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.