Samsung logo

Samsung LS27CG552ELXZX computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20275
Info modified on:
04 Aug 2024, 08:27:20
Short summary description Samsung LS27CG552ELXZX computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung LS27CG552ELXZX, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung LS27CG552ELXZX computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung LS27CG552ELXZX. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.