Samsung logo

Samsung S27C350H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121633
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S27C350H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S27C350H, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27C350H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S27C350H. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.