Samsung logo

Samsung S27A800UNU computer monitor 68,6 cm (27") 3840 x 2160 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76704
Info modified on:
31 Mar 2025, 12:08:47
Short summary description Samsung S27A800UNU computer monitor 68,6 cm (27") 3840 x 2160 pixels Full HD Black:

Samsung S27A800UNU, 68,6 cm (27"), 3840 x 2160 pixels, Full HD, 5 ms, Black

Long summary description Samsung S27A800UNU computer monitor 68,6 cm (27") 3840 x 2160 pixels Full HD Black:

Samsung S27A800UNU. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.