Samsung logo

Samsung S24H850QFU LED display 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114663
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung S24H850QFU LED display 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Black:

Samsung S24H850QFU, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Samsung S24H850QFU LED display 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Black:

Samsung S24H850QFU. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.