Samsung logo

Samsung LS24E65UDWG/ZA computer monitor 61 cm (24") LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49832
Info modified on:
04 Apr 2024, 12:04:44
Short summary description Samsung LS24E65UDWG/ZA computer monitor 61 cm (24") LED Black:

Samsung LS24E65UDWG/ZA, 61 cm (24"), LED, 4 ms, Black

Long summary description Samsung LS24E65UDWG/ZA computer monitor 61 cm (24") LED Black:

Samsung LS24E65UDWG/ZA. Display diagonal: 61 cm (24"), Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.