Samsung logo

Samsung S24E650BW computer monitor 61 cm (24") 1920 x 1200 pixels LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75934
Info modified on:
27 May 2024, 14:26:30
Short summary description Samsung S24E650BW computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

Samsung S24E650BW, 61 cm (24"), 1920 x 1200 pixels, LED, 4 ms, Black

Long summary description Samsung S24E650BW computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

Samsung S24E650BW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.