Samsung logo

Samsung BX2440 computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127045
Info modified on:
31 May 2024, 09:34:51
Short summary description Samsung BX2440 computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Samsung BX2440, 61 cm (24"), 1920 x 1080 pixels, LED, 5 ms, Black

Long summary description Samsung BX2440 computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Samsung BX2440. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.