Samsung logo

Samsung S24B350HL LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35605
Info modified on:
14 Mar 2024, 19:21:23
Short summary description Samsung S24B350HL LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black, Red:

Samsung S24B350HL, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black, Red

Long summary description Samsung S24B350HL LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black, Red:

Samsung S24B350HL. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.