Samsung logo

Samsung 2333TN computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151655
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 2333TN computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung 2333TN, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 16 ms, Black

Long summary description Samsung 2333TN computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung 2333TN. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Gloss, Response time: 16 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.