Samsung logo

Samsung S23B370H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170435
Info modified on:
22 Aug 2022, 16:25:30
Short summary description Samsung S23B370H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD:

Samsung S23B370H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 2 ms

Long summary description Samsung S23B370H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD:

Samsung S23B370H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.