Samsung T190, 48,3 cm (19"), 1440 x 900 pixels, Full HD, 2 ms, Black
Samsung T190. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black