Samsung logo

Samsung S19E450MW LED display 48,3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116681
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S19E450MW LED display 48,3 cm (19") 1440 x 900 pixels Black:

Samsung S19E450MW, 48,3 cm (19"), 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S19E450MW LED display 48,3 cm (19") 1440 x 900 pixels Black:

Samsung S19E450MW. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.