Samsung logo

Samsung LS19B300NS LED display 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118561
Info modified on:
19 Feb 2024, 19:05:59
Short summary description Samsung LS19B300NS LED display 47 cm (18.5") 1366 x 768 pixels Black:

Samsung LS19B300NS, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, Black

Long summary description Samsung LS19B300NS LED display 47 cm (18.5") 1366 x 768 pixels Black:

Samsung LS19B300NS. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.