Samsung logo

Samsung S19B300B computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251743
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S19B300B computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Samsung S19B300B, 47 cm (18.5"), 1366 x 768 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S19B300B computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Samsung S19B300B. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.