Samsung logo

Samsung SyncMaster SA200 LED display 48,3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172551
Info modified on:
19 Feb 2024, 19:05:16
Short summary description Samsung SyncMaster SA200 LED display 48,3 cm (19") 1440 x 900 pixels Black:

Samsung SyncMaster SA200, 48,3 cm (19"), 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Samsung SyncMaster SA200 LED display 48,3 cm (19") 1440 x 900 pixels Black:

Samsung SyncMaster SA200. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.