Samsung logo

Samsung SPF-86P digital photo frame 20,3 cm (8")

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53576
Info modified on:
04 Apr 2019, 09:06:57
Short summary description Samsung SPF-86P digital photo frame 20,3 cm (8"):

Samsung SPF-86P Digital Photo Frame, 20,3 cm (8"), 800 x 600 pixels, LCD, 200 cd/m², 400:1, MP3

Long summary description Samsung SPF-86P digital photo frame 20,3 cm (8"):

Samsung SPF-86P Digital Photo Frame. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Audio formats supported: MP3. Internal memory: 1024 MB, Compatible memory cards: MMC, SD, xD. Interface: USB 1.1. Speaker power: 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.