Samsung logo

Samsung LN40C650 TV 101,6 cm (40") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72095
Info modified on:
02 Dec 2020, 14:41:54
Short summary description Samsung LN40C650 TV 101,6 cm (40") Full HD Black:

Samsung LN40C650, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LN40C650 TV 101,6 cm (40") Full HD Black:

Samsung LN40C650. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.