Samsung logo

Samsung LN26C350D1D 66 cm (26") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163318
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LN26C350D1D 66 cm (26") HD Black:

Samsung LN26C350D1D, 66 cm (26"), 1366 x 768 pixels, HD, LCD, ATSC, Black

Long summary description Samsung LN26C350D1D 66 cm (26") HD Black:

Samsung LN26C350D1D. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.