Samsung logo

Samsung DM75E Digital signage flat panel 190,5 cm (75") LED Wi-Fi 450 cd/m² Full HD Black 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94879
Info modified on:
19 Mar 2021, 14:54:21
Short summary description Samsung DM75E Digital signage flat panel 190,5 cm (75") LED Wi-Fi 450 cd/m² Full HD Black 24/7:

Samsung DM75E, Digital signage flat panel, 190,5 cm (75"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung DM75E Digital signage flat panel 190,5 cm (75") LED Wi-Fi 450 cd/m² Full HD Black 24/7:

Samsung DM75E. Product design: Digital signage flat panel. Display diagonal: 190,5 cm (75"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.