Samsung QM65R, Digital signage flat panel, 165,1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi
Samsung QM65R. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black