Samsung logo

Samsung UE46D Digital signage flat panel 116,8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113792
Info modified on:
26 Jun 2024, 05:33:30
Short summary description Samsung UE46D Digital signage flat panel 116,8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux:

Samsung UE46D, Digital signage flat panel, 116,8 cm (46"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung UE46D Digital signage flat panel 116,8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux:

Samsung UE46D. Product design: Digital signage flat panel. Display diagonal: 116,8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Linux. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.