Samsung OM46N-D, 116,8 cm (46"), LED, 1920 x 1080 pixels, 24/7
Samsung OM46N-D. Display diagonal: 116,8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 3000 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product color: Black