Samsung logo

Samsung LH43PMFXTBC/ZA signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 400 cd/m² Full HD Black Tizen 2.4 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66345
Info modified on:
14 Mar 2024, 19:30:20
Short summary description Samsung LH43PMFXTBC/ZA signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 400 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung LH43PMFXTBC/ZA, Digital signage flat panel, 109,2 cm (43"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH43PMFXTBC/ZA signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 400 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung LH43PMFXTBC/ZA. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.