Samsung logo

Samsung DH40D Digital signage flat panel 101,6 cm (40") LED 700 cd/m² Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77908
Info modified on:
27 May 2024, 11:52:10
Short summary description Samsung DH40D Digital signage flat panel 101,6 cm (40") LED 700 cd/m² Full HD Black:

Samsung DH40D, Digital signage flat panel, 101,6 cm (40"), LED, 1920 x 1080 pixels

Long summary description Samsung DH40D Digital signage flat panel 101,6 cm (40") LED 700 cd/m² Full HD Black:

Samsung DH40D. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.