Samsung logo

Samsung QM32R Digital signage flat panel 81,3 cm (32") Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 4.0

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137329
Info modified on:
01 Aug 2024, 12:38:38
Short summary description Samsung QM32R Digital signage flat panel 81,3 cm (32") Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 4.0:

Samsung QM32R, Digital signage flat panel, 81,3 cm (32"), 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung QM32R Digital signage flat panel 81,3 cm (32") Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 4.0:

Samsung QM32R. Product design: Digital signage flat panel. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Tizen 4.0. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.