Samsung LF24T454FQNXGO, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung LF24T454FQNXGO. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black