Samsung logo

Samsung F24T400FHR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152646
Info modified on:
01 Apr 2025, 19:09:55
Short summary description Samsung F24T400FHR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung F24T400FHR, 61 cm (24"), 1920 x 1080 pixels, Full HD, 4 ms, Black

Long summary description Samsung F24T400FHR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung F24T400FHR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.