Samsung logo

Samsung NS240 LED display 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35108
Info modified on:
19 Feb 2024, 19:06:08
Short summary description Samsung NS240 LED display 61 cm (24") 1920 x 1200 pixels Black:

Samsung NS240, 61 cm (24"), 1920 x 1200 pixels, LED, 5 ms, Black

Long summary description Samsung NS240 LED display 61 cm (24") 1920 x 1200 pixels Black:

Samsung NS240. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.