Samsung logo

Samsung TX-WN 1 GHz Windows 7 Embedded 800 g Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327205
Info modified on:
25 Nov 2020, 15:25:09
Short summary description Samsung TX-WN 1 GHz Windows 7 Embedded 800 g Black:

Samsung TX-WN, 1 GHz, AMD Ontario, 1 GHz, 2 GB, DDR3-SDRAM, 16 GB

Long summary description Samsung TX-WN 1 GHz Windows 7 Embedded 800 g Black:

Samsung TX-WN. Processor frequency: 1 GHz, Processor family: AMD Ontario, Processor boost frequency: 1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 6290. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.