Samsung logo

Samsung LE-40R87BDX TV 101,6 cm (40") HD Black 550 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62456
Info modified on:
02 Dec 2020, 14:41:51
Short summary description Samsung LE-40R87BDX TV 101,6 cm (40") HD Black 550 cd/m²:

Samsung LE-40R87BDX, 101,6 cm (40"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-40R87BDX TV 101,6 cm (40") HD Black 550 cd/m²:

Samsung LE-40R87BDX. Display diagonal: 101,6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.