Samsung logo

Samsung LE40A455 + HT-A100 101,6 cm (40") HD White

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108773
Info modified on:
15 Dec 2023, 10:40:42
Short summary description Samsung LE40A455 + HT-A100 101,6 cm (40") HD White:

Samsung LE40A455 + HT-A100, 101,6 cm (40"), 1366 x 768 pixels, HD, LCD, White

Long summary description Samsung LE40A455 + HT-A100 101,6 cm (40") HD White:

Samsung LE40A455 + HT-A100. Display diagonal: 101,6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.