Samsung logo

Samsung LE-32R71W TV 81,3 cm (32") HD White 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116870
Info modified on:
15 Mar 2022, 13:53:05
Short summary description Samsung LE-32R71W TV 81,3 cm (32") HD White 500 cd/m²:

Samsung LE-32R71W, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, White

Long summary description Samsung LE-32R71W TV 81,3 cm (32") HD White 500 cd/m²:

Samsung LE-32R71W. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.