Samsung logo

Samsung LE32A336 81,3 cm (32") HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322446
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE32A336 81,3 cm (32") HD Black:

Samsung LE32A336, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE32A336 81,3 cm (32") HD Black:

Samsung LE32A336. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.