Samsung logo

Samsung LE26C452C4H 66 cm (26") HD Black 400 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146008
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE26C452C4H 66 cm (26") HD Black 400 cd/m²:

Samsung LE26C452C4H, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE26C452C4H 66 cm (26") HD Black 400 cd/m²:

Samsung LE26C452C4H. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.