Samsung logo

Samsung E65 e-book reader 0,25 GB White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95487
Info modified on:
04 Apr 2019, 12:06:50
Short summary description Samsung E65 e-book reader 0,25 GB White:

Samsung E65, 15,2 cm (6"), 600 x 800 pixels, epub, pdf, MP3, 0,25 GB, 2 GB

Long summary description Samsung E65 e-book reader 0,25 GB White:

Samsung E65. Display diagonal: 15,2 cm (6"), Display resolution: 600 x 800 pixels. Document formats supported: epub, pdf, Audio formats supported: MP3. Internal storage capacity: 0,25 GB, Maximum memory card size: 2 GB. Interface type: USB 2.0. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.