Samsung logo

Samsung G5 computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139707
Info modified on:
25 Nov 2022, 10:15:03
Short summary description Samsung G5 computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung G5, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black

Long summary description Samsung G5 computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung G5. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.