Samsung logo

Samsung C32JG51F computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42082
Info modified on:
28 Mar 2025, 10:41:35
Short summary description Samsung C32JG51F computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD White:

Samsung C32JG51F, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, 4 ms, White

Long summary description Samsung C32JG51F computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD White:

Samsung C32JG51F. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.