Samsung logo

Samsung C32JG50QQU computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63299
Info modified on:
02 Apr 2025, 13:28:45
Short summary description Samsung C32JG50QQU computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:

Samsung C32JG50QQU, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Samsung C32JG50QQU computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:

Samsung C32JG50QQU. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.