Samsung LC27R500FHEXXY, 68,3 cm (26.9"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Samsung LC27R500FHEXXY. Display diagonal: 68,3 cm (26.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black