Samsung logo

Samsung C27F390 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78907
Info modified on:
31 Mar 2025, 10:37:23
Short summary description Samsung C27F390 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung C27F390, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C27F390 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung C27F390. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.