Samsung IW008R, 92,5 cm (36.4"), Direct view LED (DVLED), 960 x 540 pixels
Samsung IW008R. Display diagonal: 92,5 cm (36.4"), Display resolution: 960 x 540 pixels, Display technology: Direct view LED (DVLED), Display brightness: 250 cd/m². Product color: Black