Samsung logo

Samsung S Series 120GB S1 MINI external hard drive 1.8" USB 2.0 Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8759
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S Series 120GB S1 MINI external hard drive 1.8" USB 2.0 Pink:

Samsung S Series 120GB S1 MINI, 120 GB, 1.8", 2.0, Pink

Long summary description Samsung S Series 120GB S1 MINI external hard drive 1.8" USB 2.0 Pink:

Samsung S Series 120GB S1 MINI. HDD capacity: 120 GB, HDD size: 1.8". USB version: 2.0. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.