Samsung logo

Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30926
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Red:

Samsung S Series S2 Portable 500GB, 500 GB, 2.5", 2.0, 5400 RPM, Red

Long summary description Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Red:

Samsung S Series S2 Portable 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.