Samsung logo

Samsung S Series S2 Portable 1TB external hard drive 5400 RPM 2.5" USB 2.0 Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80131
Info modified on:
24 Feb 2023, 14:07:38
Short summary description Samsung S Series S2 Portable 1TB external hard drive 5400 RPM 2.5" USB 2.0 Pink:

Samsung S Series S2 Portable 1TB, 1 TB, 2.5", 2.0, 5400 RPM, Pink

Long summary description Samsung S Series S2 Portable 1TB external hard drive 5400 RPM 2.5" USB 2.0 Pink:

Samsung S Series S2 Portable 1TB. HDD capacity: 1 TB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.