Samsung logo

Samsung HW-T550 Black 2.1 channels 320 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39511
Info modified on:
21 Dec 2020, 15:17:52
Short summary description Samsung HW-T550 Black 2.1 channels 320 W:

Samsung HW-T550, 2.1 channels, 320 W, DTS 2.0, DTS Virtual:X, 160 W, 160 W, Black

Long summary description Samsung HW-T550 Black 2.1 channels 320 W:

Samsung HW-T550. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS 2.0, DTS Virtual:X. Soundbar speaker RMS power: 160 W. Subwoofer RMS power: 160 W. Product color: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.